EN
  • EN
  • DE

74HC4020N

Part No 74HC4020N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 14-stage binary ripple counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131779-74HC4020N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4020N CAD Model

Description

Product Overview: 74HC4020N by NXP Semiconductors

The 74HC4020N is a high-quality integrated circuit (IC) manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This particular IC is a 14-stage binary ripple counter, part of the 74HC family, known for its high-speed Si-gate CMOS technology. The 74HC4020N is designed to have a broad range of applications, including time-delay circuits, counter operations in various electronic devices, and as part of more sophisticated digital systems that require counting functionality.

Key Features

  • Counting Sequence: The 74HC4020N is capable of performing binary counting sequences with 14 ripple-carry binary counter stages. The counting operation begins at zero, and with each pulse, it increments the count by one.
  • High-Speed Performance: Thanks to the high-speed CMOS technology, this device can operate at high frequencies, making it suitable for fast systems that require quick response times.
  • Wide Operating Voltage: It functions within a range of 2.0V to 6.0V, providing versatility in different power environments and compatibility with TTL levels.
  • Output Capability: The IC offers standard output capability, making it reliable for driving a moderate load while maintaining performance.
  • Low Power Consumption: The 74HC4020N is designed for optimal power efficiency, which is crucial for battery-operated devices and helps to minimize overall power usage in systems.
  • Package Type: It is available in a 16-pin DIP (Dual In-line Package), which is a convenient package for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.

Applications

The versatility of the 74HC4020N makes it an excellent choice for various applications, including:

  • Frequency dividers
  • Time delay circuits
  • Counter implementations in microprocessor systems
  • Interface timing
  • Sequential state machines

With its robust design and compatibility with other logic families, the 74HC4020N from NXP Semiconductors is a go-to component for engineers and designers who require a reliable and efficient counter solution in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Samsung
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Lowest to $6.5223
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Freescale Semiconductor - NXP
Lowest to $4.3657
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1268 $58.3280
1,110+ $0.1041 $115.5510
1,720+ $0.1009 $173.5480
2,370+ $0.0976 $231.3120
3,060+ $0.0944 $288.8640
4,100+ $0.0845 $346.4500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess