The NXP 74HC4051 device is a versatile 8-channel analog multiplexer/demultiplexer that is part of the high-speed Si-gate CMOS family. This integrated circuit is designed to handle both digital and analog signals, and it can handle signals with amplitudes up to 5V. The 74HC4051 is compatible with the HEF4051B but has a higher speed performance.
Key Features
- Wide Analog Input Voltage Range: The device operates efficiently with an analog input voltage range from VCC to VEE.
- Low ON Resistance: It features a low ON resistance of 70 Ohm (typical) at VCC - VEE = 4.5V, ensuring minimal signal distortion.
- Logic Level Conversion: The 74HC4051 can be used for logic level conversion, allowing it to interface with different logic levels.
- Versatile Control Inputs: Control inputs compatible with TTL (Transistor-Transistor Logic) levels facilitate easy integration into a wide range of systems.
- Multiple Configuration Options: The device can be used as an 8-channel multiplexer, dual 4-channel multiplexer, single 1-of-8 demultiplexer, or a logical implementation function.
Applications
The 74HC4051 is suitable for a variety of applications, including:
- Analog multiplexing and demultiplexing
- Signal gating
- Data routing
- Channel selection in various consumer electronics
- Industrial control systems
- Computer peripherals
Technical Specifications
Attribute
Value
Supply Voltage
2V to 6V
ON Resistance Match Between Channels
ΔRON = 5 Ohm (typical)
ON Resistance Flatness
RON(flat) = 10 Ohm (typical)
Typical Switching Time
16 ns
Operating Temperature
-40°C to +85°C
With its robust design and flexible usage, the NXP 74HC4051 is an excellent choice for designers who require a reliable and versatile multiplexing solution for their electronic projects.