EN
  • EN
  • DE

74HC4510

Part No 74HC4510
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description BCD up/down counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131847-74HC4510
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4510 CAD Model

Description

NXP 74HC4510 BCD Up/Down Counter

The NXP 74HC4510 is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family of integrated circuits. This particular IC is a presettable BCD up/down counter which offers a wide range of counting applications in digital systems. It is known for its robust performance, versatility, and compatibility with TTL (Transistor-Transistor Logic) outputs, which makes it suitable for interfacing with older technology.

The device features four synchronous, reversible counters with a BCD output range. It has separate up/down clock inputs (CP0, CP1), which are used to control the counting direction. The counter can be preset to any BCD number by using the parallel data inputs (D0 to D3) and the parallel load input (PL). The asynchronous master reset (MR) input sets all outputs (Q0 to Q3) to a low level when applied, regardless of other inputs. Additionally, the counter has an overflow/underflow output (TC) which can be used for cascading purposes, allowing for the creation of multi-digit counters.

One of the key features of the 74HC4510 is its ability to change the count without causing glitches on the output, thanks to its synchronous design. This is particularly important in applications where a stable output signal is critical. The IC operates over a wide voltage range from 2.0 to 6.0 volts and offers a standard output capability of 10 LSTTL loads, ensuring compatibility with a variety of digital systems.

Other notable features of the NXP 74HC4510 include its Latch Enable (LE) and Ripple Blanking Input/Output (RBI, RBO) functions, which provide additional control over the output display. The LE function allows the user to store a specific count in the latch and display it independently of the internal counter state. The RBI and RBO features are used to control blanking of leading or trailing zeros in multi-digit displays.

In summary, the NXP 74HC4510 is a reliable and flexible solution for designers who require a BCD up/down counter for their digital projects. Its compatibility with various voltage levels, synchronous counting, and additional control features make it an excellent choice for applications such as digital clocks, frequency dividers, and other counting-related functions.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess