NXP 74HC4520DB Dual Binary Counter
The NXP 74HC4520DB is a high-performance, dual 4-bit binary ripple counter integrated circuit that belongs to the 74HC family of high-speed CMOS devices. It is designed for use in a wide range of digital applications, from simple counting operations to more complex computing tasks. The 74HC4520DB offers robustness and reliability, making it an ideal choice for designers looking for a dependable counter solution.
This IC features two independent counters, each capable of counting up to 16 binary increments. It is built with sophisticated silicon gate CMOS technology, which provides the advantage of high noise immunity and low power consumption. This technology also allows for the direct interface with TTL (Transistor-Transistor Logic) levels, making the 74HC4520DB versatile for integration into various digital systems.
Each counter within the 74HC4520DB has a master reset input (MR) and a clock input (CP). The master reset can be used to set the counter to its zero state, while the clock input advances the counter on the rising edge of the clock signal. Furthermore, the counters can be cascaded easily by connecting the enable input (TE) to the ripple clock output (TC) of the previous counter. This feature allows for the creation of larger counting chains without the need for additional components or complex wiring.
The 74HC4520DB comes in a compact 16-pin Dual In-line Package (DIP) or SO (Small Outline) package, which is suitable for through-hole or surface-mount technology (SMT) assembly processes. Its operating voltage ranges from 2.0V to 6.0V, making it compatible with most common logic level systems.
Key specifications include:
- Supply Voltage Range: 2.0V to 6.0V
- High Noise Immunity: NIXT = 0.5 VCC (min)
- Low Power Dissipation: ICC = 2 µA (max) at TA = 25°C
- Multiple Package Options: DIP and SO
- Compliance: Fully compliant with JEDEC standard no. 7A
Overall, the NXP 74HC4520DB is a versatile and efficient solution for designers who require a reliable and easy-to-use binary counter for their digital projects.