EN
  • EN
  • DE

74HC670D,653

Part No 74HC670D,653
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC 4X4 REGISTER FILE 3ST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Register File
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765454-74HC670D,653
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC670D,653 CAD Model

Description

The 74HC670D,653 is a high-speed Si-gate CMOS device from NXP Semiconductors designed to be a part of the 74HC/HCT family. This integrated circuit is a 4 x 4 register file which operates with a 2-to-4 line decoder. The device is typically used in applications that require storage and retrieval of multiple 4-bit words.

Key Features

  • High-Speed Performance: The 74HC670D,653 operates at high speeds, making it suitable for fast data processing and computing tasks.
  • Low Power Consumption: As a CMOS device, it has a low power consumption, which is ideal for battery-operated and power-sensitive applications.
  • 4 x 4 Register File: The device contains a 4 x 4 array of registers, allowing for the storage of sixteen 4-bit words.
  • 2-to-4 Line Decoder: The integrated 2-to-4 line decoder enables the selection of one of the four register lines for reading or writing.
  • Dual Supply Voltage: It can operate at a supply voltage range of 2.0 to 6.0 V, accommodating various logic level requirements.
  • Multiple Operating Modes: This device supports read, write, and store operations, enhancing its versatility in various applications.
  • SOIC Package: The 74HC670D,653 comes in a Small Outline Integrated Circuit (SOIC) package, which is suitable for surface-mounted design.

Applications

The 74HC670D,653 is adept for a wide range of applications that require data storage and manipulation. Some of the common applications include:

  • Data storage systems
  • Communication systems
  • Computers and computer peripherals
  • Microprocessor support chips
  • Instrumentation and control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74HC670D,653 is no exception as it adheres to stringent industry standards, ensuring long-term performance and stability in demanding environments.

For detailed specifications and application information, designers and engineers are encouraged to refer to the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4190 $61.8660
32+ $3.6267 $116.0544
50+ $3.5135 $175.6750
68+ $3.3992 $231.1456
88+ $3.2860 $289.1680
118+ $2.9464 $347.6752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess