EN
  • EN
  • DE

74HC85PW,118

Part No 74HC85PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 33ns @ 6V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -40°C to 125°C
Mounting Surface Mount
Win Source Part Number 120931-74HC85PW,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian 74HC85PW,118 CAD Model

Description

The NXP 74HC85PW,118 is a high-speed Si-gate CMOS device that is designed to provide a comparison of two 4-bit binary, BCD, or other monotonic codes and present the three possible outcomes - less than, equal to, or greater than. This integrated circuit is part of the 74HC series, known for their compatibility with TTL (Transistor-Transistor Logic) levels, and is housed in a TSSOP16 plastic thin shrink small outline package.

Key Features

  • Logic Type: 4-bit Magnitude Comparator
  • Package Type: TSSOP16
  • Operating Temperature: -40°C to +125°C, making it suitable for industrial temperature ranges.
  • Supply Voltage Range: 2.0V to 6.0V, which allows for use with a variety of logic levels and interfacing with both 5V and 3.3V logic families.
  • High Noise Immunity: Ensures stable operation in electrically noisy environments.
  • Low Power Dissipation: Balances performance with energy efficiency, making it suitable for battery-powered applications.

Applications

The 74HC85PW,118 is versatile and can be used in a wide range of applications, including:

  • Microprocessor systems
  • Computer logic comparison
  • Instrumentation and control systems
  • PLC (Programmable Logic Controllers)
  • Binary sorting systems

Product Advantages

The NXP 74HC85PW,118 offers several advantages for designers and engineers:

  • Expandability: Multiple devices can be cascaded in series without the need for additional gating, making it ideal for comparison of words longer than 4 bits.
  • High-Speed Operation: Fast response times make it suitable for high-speed computing environments.
  • CMOS Technology: Offers low power consumption combined with high noise immunity and high-speed operation.
  • Compatibility: Can be interfaced with a wide range of other digital components due to its broad supply voltage range and TTL compatibility.

Conclusion

The NXP 74HC85PW,118 is a reliable and efficient solution for digital comparison applications. Its robust feature set and expandability make it an excellent choice for designers who require a precise and versatile magnitude comparator in a compact package.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 8B 24DIP / Magnitude Comparator Bit Active High Output AB 24-PDIP
Lowest to $5.6324
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SOIC
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Lowest to $17.9999
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 24SOIC / Magnitude Comparator Bit Active High Output AB 24-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Lowest to $12.7224
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess