EN
  • EN
  • DE

74HCT123PW,118

Part No 74HCT123PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 77ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 132033-74HCT123PW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT123PW,118 CAD Model

Description

Product Overview: 74HCT123PW,118 by NXP Semiconductors

The 74HCT123PW,118 is a high-performance, dual retriggerable monostable multivibrator from the renowned semiconductor manufacturer, NXP Semiconductors. This integrated circuit (IC) is part of the 74HCT family, which is known for its high-speed CMOS technology and compatibility with TTL levels. The device is designed to provide precise timing for a wide range of pulse generation and waveform shaping applications, making it an essential component in digital electronics systems.

Key Features

  • Logic Type: Dual Retriggerable Monostable Multivibrator
  • Supply Voltage Range: 4.5V to 5.5V, allowing for use in typical 5V logic systems
  • Output Current: High-level output current of -4 mA and low-level output current of 4 mA
  • Propagation Delay Time: Ensures fast response with a typical propagation delay of 18 ns
  • Package: Packaged in a TSSOP-16 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications
  • Temperature Range: Operational between -40°C to +125°C, suitable for industrial environments

Applications

The 74HCT123PW,118 is versatile and can be used in a variety of applications, including:

  • Timing circuits
  • Pulse generation
  • Waveform shaping
  • Sequential logic systems
  • Automated test equipment

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products. The 74HCT123PW,118 is no exception, with features that ensure reliable operation even in demanding conditions. The device is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Ordering Information

Product number 74HCT123PW,118 is available for order in various quantities to suit project requirements, from prototype development to mass production. For detailed ordering and pricing information, customers are advised to consult authorized NXP distributors or visit the NXP Semiconductors official website.

With its robust design, high-speed performance, and compatibility with existing digital systems, the 74HCT123PW,118 from NXP Semiconductors is an excellent choice for designers looking to implement reliable timing solutions in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,881 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess