EN
  • EN
  • DE

74LVC125A

Part No 74LVC125A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132680-74LVC125A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC125A CAD Model

Description

Product Overview: 74LVC125A Quad Buffer/Line Driver from NXP

The 74LVC125A is a high-performance, low-voltage CMOS device produced by NXP Semiconductors. This integrated circuit is part of the LVC family, which operates at a voltage range of 1.2V to 3.6V, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs. The 74LVC125A is designed to provide four non-inverting buffer/line drivers with 3-state outputs.

Each buffer of the 74LVC125A has a dedicated output enable (OE) input. When OE is low, the corresponding buffer is enabled, and the input signal is passed to the output. Conversely, when OE is high, the output is in a high-impedance state, effectively isolating the buffer from the bus. This feature allows for bus line control in applications such as memory address driving and data transmission without signal contention.

Key features of the 74LVC125A include:

  • High Impedance: The 3-state outputs ensure that multiple devices can be connected to a bus line without interference when not enabled.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Operation: Capable of operating at high speeds with a typical propagation delay of only 3.7ns, this device is suitable for high-speed data transmission and processing tasks.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals, allowing the device to be used in mixed-voltage environments.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.

The 74LVC125A is available in various packages, including SO, TSSOP, and DHVQFN, ensuring flexibility in PCB design and compatibility with different assembly processes. Its versatility and performance make it an excellent choice for designers looking to create robust and reliable digital systems. Whether you are designing consumer electronics, communication devices, or complex computing hardware, the 74LVC125A from NXP provides the functionality and reliability needed for your digital logic applications.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess