EN
  • EN
  • DE

74LVC16373ADGG

Part No 74LVC16373ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit D-type transparent latch with 5 Volt tolerant inputs/outputs 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132733-74LVC16373ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC16373ADGG CAD Model

Description

Product Overview: 74LVC16373ADGG from NXP

The 74LVC16373ADGG is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs. Manufactured by NXP Semiconductors, this integrated circuit is designed for use in applications that require high-speed data storage and transfer. The device is part of the LVC (Low Voltage CMOS) family, which is known for its low power consumption and high noise immunity, making it suitable for battery-operated and portable devices.

Key Features

  • Logic Family: The device belongs to the LVC family, which operates at a lower voltage range (1.2V to 3.6V) and offers a balanced trade-off between speed and power consumption.
  • High-Speed Operation: The 74LVC16373ADGG is capable of high-speed operation, with a typical propagation delay of only a few nanoseconds, ensuring swift data handling in critical applications.
  • Wide Operating Voltage Range: With an operating voltage range of 1.2V to 3.6V, it is versatile and can be used in systems with varying power supply levels.
  • Low Power Consumption: The device has been optimized for low power consumption, which is essential for extending battery life in portable applications.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-organized system, providing high impedance when not actively driving the bus.
  • Transparent Latches: The latches are transparent, meaning data at the input will appear at the output when the latch enable (LE) signal is high, allowing for real-time data flow.
  • Output Capability: The device can drive up to 24 mA at the output, providing good signal integrity.

Applications

The 74LVC16373ADGG is suitable for a wide range of applications, including:

  • Computers and computer peripherals
  • Data storage and communication systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Networking equipment

Package and Quality

The device comes in a TSSOP48 (ADGG) package, which is thin and space-saving, making it an excellent choice for compact PCB layouts. Additionally, NXP's commitment to quality ensures that the 74LVC16373ADGG meets stringent industry standards for performance and reliability.

In summary, the 74LVC16373ADGG from NXP is a robust and efficient solution for designers looking for a high-speed, low-power transparent latch with broad application potential.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4647 $51.1170
230+ $0.4353 $100.1190
360+ $0.4206 $151.4160
515+ $0.3912 $201.4680
665+ $0.3765 $250.3725
830+ $0.3618 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess