EN
  • EN
  • DE
  • IT

74LVC1G10GM

Part No 74LVC1G10GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 3-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132770-74LVC1G10GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G10GM CAD Model

Description

Product Overview: 74LVC1G10GM by NXP

The 74LVC1G10GM is a high-performance, low-voltage, single 3-input NAND gate integrated circuit (IC) produced by NXP Semiconductors. This compact and efficient logic gate is designed for use in a broad range of applications, from consumer electronics to industrial control systems. The device is part of NXP's 74LVC family, which is renowned for its low-power consumption and high-speed operation.

Key Features

  • Low Voltage Operation: The 74LVC1G10GM operates at a very low voltage range of 1.65V to 5.5V, making it suitable for battery-operated and portable devices.
  • High-Speed Performance: Despite its low-power design, it offers high-speed performance with a typical propagation delay (t<sub>pd) of only 3.9ns at a 3.3V supply voltage, ensuring swift and reliable logic operations.
  • 5V Tolerant Inputs: The inputs to the 74LVC1G10GM are 5V tolerant, allowing it to be used in mixed-voltage environments without the risk of damage.
  • Low Power Dissipation: It features an ultra-low static power consumption with a typical I<sub>CC of only 0.1µA, significantly reducing power usage in standby mode.
  • Compact Package: The device comes in a very small 6-pin SOT363 (SC-88) surface-mount package, which is ideal for space-constrained applications.

Applications

The 74LVC1G10GM's versatile nature makes it well-suited for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Gaming Systems
  • Wearable Technology
  • Logic Level Translators
  • Embedded Microcontroller Systems
  • Power Management Circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The 74LVC1G10GM is no exception, as it is produced with the highest manufacturing standards and rigorous testing protocols to ensure consistent performance and durability. This commitment to quality ensures that the 74LVC1G10GM can be integrated into products with confidence, knowing that it will meet the demanding requirements of modern electronic devices.

With its combination of low-power operation, high-speed performance, and compact design, the 74LVC1G10GM from NXP is an excellent choice for designers looking to optimize their digital logic operations in a variety of applications.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5891 $117.8200
305+ $0.5706 $174.0330
420+ $0.5521 $231.8820
545+ $0.5336 $290.8120
725+ $0.4782 $346.6950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess