EN
  • EN
  • DE

74LVC1G34GW

Part No 74LVC1G34GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132821-74LVC1G34GW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G34GW CAD Model

Description

Product Overview: NXP 74LVC1G34GW

The NXP 74LVC1G34GW is a high-performance, single-buffer gate designed to meet the requirements of high-speed and low-power applications. This compact and efficient integrated circuit is part of NXP's LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Operating Voltage: The device operates at a voltage range of 1.65V to 5.5V, making it ideal for battery-operated applications and for interfacing with both 3.3V and 5V logic levels.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, the 74LVC1G34GW is optimized for high-speed signal processing, ensuring minimal signal delay in critical applications.
  • Power Efficiency: The low power consumption of this buffer gate is a key feature, making it suitable for use in portable and power-sensitive devices.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V even when the device is powered by a lower voltage, providing design flexibility and protection against higher voltage levels.
  • High Noise Immunity: The LVC family is known for its robust noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • ESD Protection: The device includes input and output protection against electrostatic discharge, ensuring reliability and longevity in real-world applications.

Applications

The versatility of the 74LVC1G34GW makes it suitable for a wide array of applications, including:

  • Logic level shifting for mixed-voltage systems
  • Signal buffering in high-speed data paths
  • Portable and battery-powered electronics
  • Computing and data storage systems
  • Telecommunications equipment

Package Information

The 74LVC1G34GW comes in a small 5-pin SC-74A (SOT353) package, which is designed for space-constrained applications. Its small footprint allows for high-density mounting and is suitable for automated assembly processes, making it an excellent choice for modern compact electronic devices.

In summary, the NXP 74LVC1G34GW is a high-quality, versatile buffer gate that offers a balance between speed, power efficiency, and robustness, making it an essential component for designers looking to optimize their digital systems.

You May Also Be Interested in

Mini-Circuits
RF Transformer
Lowest to $5.7750
Analog Devices Inc.
Lowest to $1.9566
Torex Semiconductor Ltd
Need more? Email Us
UTC
Lowest to $0.0622
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Samsung
Lowest to $6.5223
IDT, Integrated Device Technology Inc
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0555 $50.2275
2,200+ $0.0455 $100.1000
3,405+ $0.0441 $150.1605
4,685+ $0.0427 $200.0495
6,055+ $0.0413 $250.0715
8,110+ $0.0370 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268,695 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess