Product Overview: 74LVC2G06GF/S500
The 74LVC2G06GF/S500 is a high-performance, dual inverter with open-drain outputs, part of NXP's 74LVC family. This integrated circuit is designed to operate from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. It is a versatile component that is commonly used in a wide range of applications, from consumer electronics to industrial control systems.
Key Features
- Logic Type: Dual Inverter with Open-Drain Outputs
- Operating Voltage: 1.65 V to 5.5 V
- Output Current: -32 mA
- Input Levels: The input can handle 5 V levels even when operated at a 3.3 V supply.
- Mounting Type: Surface Mount
- Package / Case: XSON6
- High Noise Immunity: Incorporates Schmitt trigger action at all inputs, making the circuit tolerant to slower input rise and fall times.
- Low Static Power Consumption: Power consumption is significantly reduced due to the low supply current.
- High-Speed Operation: Fast propagation delays enable high-frequency operation, making it suitable for high-speed signal processing.
Applications
The 74LVC2G06GF/S500 is ideal for a variety of applications, including:
- Logic level shifting
- Line driving
- Signal inversion
- Power management
- Glitch-free power-up/down circuits
- Interfacing in mixed voltage systems
Quality and Reliability
NXP is known for its commitment to quality and reliability, and the 74LVC2G06GF/S500 is no exception. This product is manufactured to meet the highest industry standards and is suitable for use in commercial, industrial, and even automotive applications (subject to validation for automotive use).
Environmental Compliance
The 74LVC2G06GF/S500 is compliant with RoHS and Green Product requirements, ensuring that it meets current environmental standards for hazardous substances.