EN
  • EN
  • DE

74LVC374APW

Part No 74LVC374APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP / Octal D-type flip-flop with 5-volt tolerant inputs/outputs; positive edge-trigger 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132981-74LVC374APW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC374
Introduction Date July 29, 1998
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC374APW CAD Model

Description

The 74LVC374APW is a high-performance, octal D-type flip-flop with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device is designed to operate with a low power supply voltage. The device is specifically tailored for high-speed, low-power consumption applications and is ideally suited for use in the latest generation of mobile phones, computers, and other electronic devices where power efficiency is a critical parameter.

Featuring eight edge-triggered, D-type flip-flops, the 74LVC374APW is capable of storing eight bits of data. Each flip-flop has its own individual D-input (data) and Q-output (output). The common clock (CP) and master reset (MR) inputs control all flip-flops. A logic HIGH on the MR input clears all flip-flops, overriding any other input to ensure that the Q-outputs are in a known state. The clock input is a positive-edge triggered input, meaning that the stored data changes state on the rising edge of the clock signal.

The 3-state outputs (Q) provide a high-impedance state, enabling the possibility to connect multiple outputs to a common bus without the risk of contention. This feature is particularly useful in bus-oriented systems. The 74LVC374APW operates at a voltage range of 1.2V to 3.6V, which not only makes it compatible with low-voltage systems but also ensures reduced power consumption.

Encased in a TSSOP20 package, the 74LVC374APW offers a compact footprint suitable for surface-mounted technology (SMT), which is advantageous for modern high-density PCB designs. The device's performance is characterized by a wide operating temperature range, high noise immunity, and fast propagation delays, making it a reliable and efficient choice for high-speed data storage and transfer applications.

Overall, the 74LVC374APW from NXP is a robust and versatile component that provides designers with a reliable solution for data storage in systems where space is at a premium and power efficiency is paramount.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1912 $50.6680
640+ $0.1569 $100.4160
990+ $0.1520 $150.4800
1,360+ $0.1471 $200.0560
1,760+ $0.1422 $250.2720
2,355+ $0.1275 $300.2625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess