EN
  • EN
  • DE

74LVC827A

Part No 74LVC827A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 10-bit buffer/line driver with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133032-74LVC827A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC827A CAD Model

Description

Product Overview: 74LVC827A from NXP Semiconductors

The 74LVC827A is a high-performance, low-voltage CMOS device produced by NXP Semiconductors, a leader in the semiconductor industry. This integrated circuit is part of the LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The 74LVC827A is designed to meet the rigorous demands of modern electronic systems, providing a robust solution for a wide range of digital applications.

Key Features and Benefits

  • Low-Voltage Operation: The 74LVC827A operates at a nominal voltage of 3.3V, making it suitable for low-power applications and compatible with other low-voltage logic devices.
  • High-Speed Performance: With its fast propagation delays and high clock frequencies, this device can handle high-speed data transmission with ease, making it ideal for computing and telecommunications systems.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing additional flexibility in mixed-voltage environments.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on all inputs eliminates the need for external pull-up or pull-down resistors and helps to maintain last known states when no input is present.
  • Output Drive Capability: The device is capable of driving up to 24 mA, providing good signal integrity and driving capacity to overcome the loading effect in complex circuits.

Applications

The versatility of the 74LVC827A makes it a perfect choice for a variety of applications, including:

  • Buffering and interfacing in bus-oriented systems
  • Signal gating, multiplexing, and switching
  • Memory address driving
  • Data communication and processing
  • PLD, FPGA, and microprocessor I/O expansion

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC827A is no exception, undergoing rigorous testing and quality assurance measures to ensure reliability and performance under various conditions. Users can expect consistent and dependable operation from a trusted manufacturer in the semiconductor industry.

For engineers and designers looking for a reliable, high-speed interface solution, the 74LVC827A from NXP provides the features and performance necessary to meet the challenges of today's digital designs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
RF Micro Devices
Lowest to $2.8390
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Genesys
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess