EN
  • EN
  • DE

74LVCH245AD

Part No 74LVCH245AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal bus transceiver with direction pin with 5 V tolerant input/outputs (3-state)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133069-74LVCH245AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH245AD CAD Model

Description

Product Overview: 74LVCH245AD from NXP

The 74LVCH245AD from NXP Semiconductors is a high-performance, low-voltage, octal bidirectional level shifter/transceiver designed for use in 3.3V and 5V systems. This device is part of the LVCH family which offers a wide voltage range and is optimized for low-voltage applications. It is particularly well-suited for facilitating communication between different voltage domains in a mixed-voltage digital system.

Key Features

  • Wide Voltage Range: The 74LVCH245AD operates at a voltage range of 2.3V to 5.5V, making it versatile for interfacing between low-voltage and higher voltage components.
  • High-Speed Operation: This transceiver is capable of supporting high-speed data transfer, which is essential for high-performance computing and communication systems.
  • Octal Bidirectional Data Paths: It features eight bidirectional data paths for simultaneous two-way data transmission, enhancing data throughput and system efficiency.
  • Bus Hold Function: The device incorporates a bus hold function that retains the last active state of the data lines when no input is present, thereby reducing the need for external pull-up or pull-down resistors.
  • 5V Tolerant I/O: Inputs and outputs are 5V tolerant, allowing for direct interfacing with TTL levels in mixed-voltage systems without the need for additional level shifters.
  • Low Power Consumption: The 74LVCH245AD is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.

Applications

The device is commonly used in a range of applications, including:

  • Server and telecom infrastructure
  • Computing and data storage systems
  • Industrial control and automation
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVCH245AD is no exception. It is designed and manufactured to meet the stringent requirements of the industrial and automotive markets, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Mini-Circuits
RF Transformer
Lowest to $5.7750
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Torex Semiconductor Ltd
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess