EN
  • EN
  • DE

74LVT543D

Part No 74LVT543D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal latched transceiver with dual enable 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133217-74LVT543D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT543D CAD Model

Description

Product Overview: 74LVT543D from NXP

The 74LVT543D is a high-performance, low-voltage, octal transceiver with 3-state outputs, designed by NXP Semiconductors. This device is particularly suitable for driving bus lines or buffer memory address registers in a wide range of applications. Its low-power consumption and high-speed operation make it ideal for use in systems that require efficient data transfer with minimal power dissipation.

The 74LVT543D operates at a voltage range of 2.7V to 3.6V, which allows for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs. This feature is crucial for mixed-voltage systems and enables compatibility with older 5V logic, thereby providing a bridge between different voltage domains.

Key Features:

  • Octal bidirectional transceiver: The device contains eight bidirectional data lines, providing the flexibility to act as either inputs or outputs.
  • 3-state outputs: The outputs can be put in a high-impedance state, allowing for multiple devices to be connected to the same data bus without interference.
  • 5V tolerant inputs: Inputs can tolerate up to 5V, even when the device is powered down, ensuring compatibility with higher voltage logic levels.
  • Low-power consumption: The LVT (Low-Voltage Technology) family offers reduced power consumption, which is critical for power-sensitive applications.
  • High-speed performance: Fast propagation delays and output transition times enable quick data transfer, which is essential for high-speed data processing and communication systems.
  • Bus-hold data inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.

Applications:

The versatility of the 74LVT543D makes it suitable for a variety of applications, including:

  • Memory buffering and data exchange in servers and workstations
  • Signal routing and bus management in communication systems
  • Interface bridging in mixed-voltage environments
  • General-purpose logic applications where low power and high speed are required

The 74LVT543D from NXP is supplied in a 20-pin SSOP package, offering a compact solution for space-constrained applications. Its performance and features make it a robust choice for designers looking to enhance data transfer efficiency while maintaining low power consumption in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess