EN
  • EN
  • DE

A2I22D050GNR1

Part No A2I22D050GNR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CDMA 1.8-2.2GHZ TO270WBG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Frequency 1.8GHz ~ 2.2GHz
P1dB 16.5dBm
Gain 34dB
RF Type W-CDMA
Voltage - Supply 24V ~ 32V
Current - Supply 520mA
Test Frequency 1.8GHz
Mounting Type Surface Mount
Package / Case TO-270-15 Variant, Gull Wing
Supplier Device Package TO-270WBG-15
Base Product Number A2I22
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 858882-A2I22D050GNR1
Ultra Librarian 3D Model Ultra Librarian A2I22D050GNR1 CAD Model

Description

The A2I22D050GNR1 is a cutting-edge semiconductor device designed and manufactured by NXP Semiconductors, one of the leading players in the global technology sector. This product is part of NXP's extensive portfolio of integrated circuits and is engineered to cater to the demanding needs of modern electronic applications.

Key Features

  • High Performance: The A2I22D050GNR1 is built to deliver exceptional performance, making it suitable for high-speed and high-frequency applications.
  • Energy Efficiency: As with many NXP products, this device is designed with energy efficiency in mind, ensuring that it operates with minimal power wastage.
  • Compact Design: The small form factor of the A2I22D050GNR1 allows for its integration into space-constrained designs without compromising on functionality.
  • Durability: NXP's commitment to quality ensures that this product is reliable and durable, capable of withstanding the rigors of everyday use.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the A2I22D050GNR1 provides enhanced features and capabilities that set it apart from the competition.

Applications

The A2I22D050GNR1 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Internet of Things (IoT) devices

Technical Specifications

For technical specifications, the A2I22D050GNR1 boasts:

  • High switching speeds
  • Low on-resistance
  • Robust thermal performance
  • Compatibility with various signal types

Quality and Support

NXP provides comprehensive technical support for the A2I22D050GNR1, including detailed datasheets, application notes, and design resources. Customers can also expect a high level of quality, as NXP adheres to stringent manufacturing standards to deliver reliable and consistent products.

Whether you are developing the next generation of communication systems or enhancing automotive technology, the A2I22D050GNR1 from NXP is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess