EN
  • EN
  • DE

AFT09H310-03SR6

Part No AFT09H310-03SR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 70V 920MHZ NI1230S-4S  /  RF Mosfet LDMOS 28 V 680 mA 920MHz 17.9dB 56W NI-1230S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 920MHz
Gain 17.9dB
Voltage - Test 28 V
Current - Test 680 mA
Power - Output 56W
Voltage - Rated 70 V
Package / Case NI-1230S
Supplier Device Package NI-1230S
Base Product Number AFT09
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 935324687128
Standard Package 150
Win Source Part Number 1043995-AFT09H310-03SR6
Ultra Librarian 3D Model Ultra Librarian AFT09H310-03SR6 CAD Model

Description

The AFT09H310-03SR6 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This product is specifically engineered to meet the rigorous demands of high-power radio frequency (RF) applications. It is an ideal choice for a wide range of uses, including but not limited to, RF energy, commercial, and industrial applications.

Key Features

  • High Performance: The AFT09H310-03SR6 boasts a high efficiency and gain, making it suitable for high-power RF applications. This ensures that systems using this transistor can offer superior performance with minimal energy loss.
  • Wide Frequency Range: This transistor operates effectively over a broad frequency range, providing versatility and making it a suitable component for various RF applications.
  • Durability: Built to last, the AFT09H310-03SR6 is encapsulated in a robust package that safeguards it against environmental factors, ensuring long-term reliability and performance.
  • Thermal Management: With an excellent thermal performance, this product maintains stability and functionality even under high-temperature conditions, which is critical for high-power applications.

Applications

The versatility of the AFT09H310-03SR6 allows it to be used in a variety of applications. It is commonly utilized in:

  • Industrial, Scientific, and Medical (ISM) band applications
  • RF power amplifiers for broadcast transmitters
  • Commercial aerospace and defense systems
  • High-power RF industrial heating and welding systems

Specification Highlights

Parameter Value Technology LDMOS Frequency Up to 520 MHz Power Output 310 W CW Gain 18.3 dB Efficiency 70% Package Over-molded plastic

With its impressive specifications and adaptability, the AFT09H310-03SR6 from NXP is a top choice for designers and engineers looking to enhance the performance and reliability of their RF power applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess