EN
  • EN
  • DE

ASL2500SHNY

Part No ASL2500SHNY
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR NO 32HVQFN  /  LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) No Dimming 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 5.5V
Voltage - Supply (Max) 40V
Voltage - Output 10V ~ 80V
Frequency 130MHz ~ 250MHz
Dimming No
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number ASL2500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13799-6,935300922518,568-13799-2,ASL2500SHNY-ND,568-13799-1
Standard Package 6,000
Win Source Part Number 1117658-ASL2500SHNY
Ultra Librarian 3D Model Ultra Librarian ASL2500SHNY CAD Model

Description

The ASL2500SHNY is a state-of-the-art semiconductor product from NXP, a renowned leader in the electronic components industry. This advanced chip is designed to cater to the growing needs of the automotive sector, particularly in the realm of smart and secure vehicle connectivity. The ASL2500SHNY is part of NXP's commitment to providing innovative solutions that enhance the safety and efficiency of automotive electronics.

Key Features

  • High Performance: The ASL2500SHNY boasts an impressive processing capability which is essential for handling complex computations required in modern vehicles.
  • Security: With cybersecurity being a critical concern in automotive design, this product incorporates robust security features to safeguard against potential threats and ensure the integrity of vehicle systems.
  • Connectivity: Designed for seamless integration, it supports various communication protocols, enabling it to easily connect with other components and systems within the vehicle architecture.
  • Energy Efficiency: Understanding the importance of power conservation, especially in electric and hybrid vehicles, the ASL2500SHNY is optimized for low power consumption without sacrificing performance.
  • Durability: NXP's products are known for their reliability, and the ASL2500SHNY is no exception. It is built to withstand the harsh conditions commonly encountered in automotive environments.

Applications

The ASL2500SHNY is versatile and can be used in a variety of automotive applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • In-Vehicle Networking (IVN)
  • Infotainment Systems
  • Vehicle-to-Everything (V2X) Communication
  • Electric Vehicle (EV) Management Systems

Why Choose ASL2500SHNY?

Choosing the ASL2500SHNY for your automotive solutions means investing in reliability, innovation, and performance. NXP's dedication to quality ensures that this product not only meets but exceeds industry standards. Whether you're developing cutting-edge ADAS, enhancing in-vehicle networking, or pushing the boundaries of V2X communication, the ASL2500SHNY provides a solid foundation for your technology to build upon.

For detailed specifications, technical documentation, and support resources, customers are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4000 $51.8000
17+ $6.0718 $103.2206
26+ $5.8821 $152.9346
36+ $5.6923 $204.9228
46+ $5.5026 $253.1196
61+ $4.9334 $300.9374
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess