Product Overview: AU5790D,112
The AU5790D,112 is a robust, high-performance single-channel high-speed CAN transceiver from NXP Semiconductors. It is designed to facilitate communication in automotive and industrial applications that require efficient data exchange via the Controller Area Network (CAN) protocol.
Key Features
- Compatibility: The device complies with the ISO 11898-2 standard, ensuring reliable operation in CAN systems.
- High Speed: Supports CAN transmission rates up to 1 Mbps, making it suitable for high-speed data transfer requirements.
- Low Power Mode: Features a low-power standby mode, which reduces power consumption when the network is idle or in low-activity states.
- Thermal Protection: Equipped with thermal protection that disables the transmitter in case of excessive temperature rise.
- Bus-Pin Protection: Provides protection against transients on the CAN bus, enhancing the reliability and longevity of the network.
- Robust Design: Designed to withstand the harsh conditions of automotive environments, including electromagnetic interference and voltage variations.
Applications
The AU5790D,112 is ideal for a wide range of applications in the automotive sector, such as:
- Engine Control Units (ECUs)
- Anti-lock Braking Systems (ABS)
- Infotainment Systems
- Body Control Modules (BCM)
- Advanced Driver Assistance Systems (ADAS)
It is also suitable for industrial automation systems, medical equipment, and any other applications that require robust and reliable CAN communication.
Product Specifications
Parameter
Value
Manufacturer
NXP Semiconductors
Part Number
AU5790D,112
Package
SOIC-8
Temperature Range
-40°C to +125°C
With its combination of high-speed performance, robustness, and reliability, the AU5790D,112 from NXP Semiconductors is an excellent choice for your CAN network communication needs.