EN
  • EN
  • DE

BAT225600B

Part No BAT225600B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048220-BAT225600B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAT225600B CAD Model

Description

The NXP BAT225600B is a high-performance, silicon-based transient voltage suppressor (TVS) diode designed to protect sensitive electronic circuits from voltage transients induced by lightning and other transient voltage events. This robust component is part of NXP's broad range of semiconductor solutions that cater to a wide array of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High Surge Capability: The BAT225600B is capable of withstanding high surge currents, making it ideal for safeguarding against severe voltage spikes.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage, ensuring that the protected circuitry is exposed to minimal stress during transient conditions.
  • Fast Response Time: With its rapid response to transient events, the BAT225600B minimizes the risk of damage to the connected components.
  • Wide Operating Temperature Range: It is designed to operate effectively over a broad temperature range, making it suitable for challenging environmental conditions.
  • Compact Package: Available in a small-footprint package, the BAT225600B allows for space-efficient designs in compact electronic assemblies.

Applications

The BAT225600B is versatile and can be used in various applications, including:

  • Automotive electronics, such as ECUs, sensors, and infotainment systems
  • Industrial control systems
  • Power supply protection
  • Consumer electronics like smartphones, tablets, and PCs
  • Telecommunications infrastructure

Quality and Reliability

NXP is renowned for its commitment to quality and reliability, and the BAT225600B is no exception. It is manufactured to meet stringent industry standards, ensuring optimal performance and longevity in the most demanding conditions. The device's robust design also means it is well-suited for applications that require a high level of protection against electrical and thermal stress.

For designers and engineers looking for a reliable solution to protect sensitive electronics from voltage transients, the NXP BAT225600B offers an excellent blend of performance, compactness, and durability.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess