The BAV23 from NXP Semiconductors is a high-speed switching diode, encapsulated in a small SOT-23 plastic SMD package. Designed to meet the stringent requirements of fast switching applications, this diode is optimized for high voltage switching operations and features a continuous reverse voltage of 200V with a non-repetitive peak reverse voltage of 250V. This makes the BAV23 suitable for a variety of applications, from high-speed switching in digital systems to rectification in power supply circuits.
Key Features
- High Voltage Rating: Continuous reverse voltage of 200V and non-repetitive peak reverse voltage of 250V.
- Fast Switching Speed: The BAV23 is designed for quick response times, making it ideal for high-frequency operations.
- Low Leakage Current: Ensures minimal power loss and improves efficiency, particularly important in battery-powered devices.
- Compact SOT-23 Package: Its small form factor is perfect for space-constrained applications.
- High Reliability: Manufactured by NXP, a leader in semiconductor solutions, ensuring dependable performance and durability.
Applications
The versatility of the BAV23 allows it to be used across a wide array of electronic circuits. Common use cases include:
- High-speed switching in logic circuits
- Power management in portable and battery-powered devices
- Rectification in power supplies
- Protection circuits
- Signal processing
Technical Specifications
| Parameter |
Value |
| Package |
SOT-23 |
| Continuous Reverse Voltage (VR) |
200V |
| Non-Repetitive Peak Reverse Voltage (VRM) |
250V |
| Forward Continuous Current (IF) |
250mA |
| Reverse Recovery Time (trr) |
50ns |
| Operating Junction Temperature Range |
-55°C to +150°C |
The BAV23's robust performance, combined with NXP's reputation for quality, provides a reliable and efficient solution for designers seeking a diode capable of meeting the demands of high-speed switching applications.