EN
  • EN
  • DE

BF1105R,215

Part No BF1105R,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 7V 30MA SOT-143R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel Dual Gate
Frequency 800MHz
Gain 20dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1.7dB
Voltage Rating 7V
Case / Package SOT-143R
Win Source Part Number 099920-BF1105R,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1105R,215 CAD Model

Description

Product Overview: BF1105R,215

The BF1105R,215 is a high-performance, silicon-based N-channel dual-gate MOSFET manufactured by NXP Semiconductors. This small-signal field-effect transistor is specifically designed for VHF and UHF applications, including RF amplification and mixing. The BF1105R,215 is a versatile component that is well-suited for a variety of electronic devices that require low noise and high gain.

Key Features

  • Low Noise Figure: The BF1105R,215 boasts an exceptionally low noise figure, making it ideal for sensitive RF applications where signal integrity is paramount.
  • High Gain: With its high forward transfer admittance, the device ensures substantial gain levels, which is critical for amplifying weak signals without significant loss of quality.
  • Dual-Gate Design: The dual-gate configuration enables better control and stability of the amplification process, allowing for fine-tuning of the gain and improved linearity.
  • Enhanced Durability: Encased in a robust SOT-143B package, the BF1105R,215 is designed to withstand the rigors of regular use in commercial and industrial environments.
  • Lead (Pb)-Free: This product is lead-free, making it compliant with current environmental regulations and safe for use in all standard electronic applications.

Applications

The BF1105R,215 is typically used in a range of applications that require high-frequency signal processing, such as:

  • RF front-end amplifiers in telecommunication systems
  • UHF and VHF oscillators
  • Mixers and frequency converters
  • Television tuners
  • Satellite receivers

Technical Specifications

Parameter Value Drain-Source Voltage (Vds) 8 V Gate-Source Voltage (Vgs) ±8 V Drain Current (Id) 30 mA Power Dissipation (Pd) 300 mW Operating Temperature Range -65°C to +150°C

For engineers and designers looking for a reliable and efficient solution for their high-frequency signal processing needs, the BF1105R,215 by NXP Semiconductors offers the perfect blend of performance, durability, and environmental compliance.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess