EN
  • EN
  • DE

BF1203

Part No BF1203
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual N-channel dual gate MOS-FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153052-BF1203
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF1203 CAD Model

Description

The NXP BF1203 is a high-performance, silicon-based dual N-channel and dual P-channel RF MOSFET transistor designed for a wide range of applications. This versatile component is ideal for use in RF front-end applications due to its low noise figure and high gain characteristics. The BF1203, with its small footprint and low power consumption, is perfect for today's compact and energy-efficient designs.

Key Features

  • Low Noise Figure: Provides excellent signal amplification with minimal added noise, making it suitable for sensitive RF applications.
  • High Gain: Ensures strong signal amplification, which is critical for maintaining signal integrity in communication systems.
  • Dual-Gate Configuration: Offers better control and flexibility in tuning the performance of the amplifier circuit.
  • High Linearity: Maintains signal fidelity by reducing distortion, which is essential for high-quality audio and data transmission.
  • Small Package: The compact size makes it easy to integrate into space-constrained designs without sacrificing performance.

Applications

The BF1203 is designed to meet the demands of various applications, including:

  • Low-noise RF amplifiers
  • Mixer circuits
  • Oscillator circuits
  • Mobile communication devices
  • Wireless LAN
  • GPS systems
  • Other RF applications

Technical Specifications

Parameter Value Configuration Dual N-Channel and Dual P-Channel Drain-Source Voltage (Vds) 6 V Gate-Source Voltage (Vgs) ±8 V Drain Current (Id) 30 mA Noise Figure (NF) 1 dB (typ) Gain 21 dB (typ)

Overall, the NXP BF1203 is a highly capable component that delivers reliable performance for RF amplification needs. Its balance of noise performance and gain, along with its integration-friendly package, makes it an excellent choice for designers looking to optimize their RF applications.

You May Also Be Interested in

Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0929 $63.8361
20+ $5.8200 $116.4000
31+ $5.6387 $174.7997
43+ $5.4562 $234.6166
55+ $5.2749 $290.1195
74+ $4.7286 $349.9164
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess