The NXP BF1211R is a high-performance silicon N-channel dual-gate MOSFET that is designed to deliver exceptional RF performance. This advanced semiconductor device is specifically tailored for VHF and UHF applications, including TV tuners, FM radio, and various RF amplification circuits. Its compact design and low noise figure make it an ideal choice for designers looking to optimize signal integrity in their electronic products.
Key Features
- High Gain: The BF1211R offers a high forward transconductance, which allows for significant amplification of signals, ensuring clarity and strength in the final output.
- Low Noise Figure: The device boasts a low noise figure, which minimizes the amount of unwanted noise in the signal path, resulting in cleaner audio and video signals.
- Dual-Gate Configuration: With its dual-gate design, the BF1211R provides excellent linearity and allows for more precise control of the gain, which is particularly beneficial in RF applications.
- High-Speed Switching: The MOSFET is capable of high-speed switching, making it suitable for digital tuning systems where rapid signal changes are common.
- Surface-Mount Package: The BF1211R comes in a small surface-mount package, which is ideal for modern, space-constrained electronic assemblies.
Applications
This versatile MOSFET is well-suited for a variety of applications, including:
- VHF/UHF amplifiers
- TV tuners
- FM radio receivers
- Mixers and oscillators in RF circuits
- Professional communication equipment
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (Vds) |
8 V |
| Gate-Source Voltage (Vgs) |
±8 V |
| Drain Current (Id) |
30 mA |
| Forward Transconductance (gfs) |
30 mS |
| Power Dissipation (Pd) |
300 mW |
With its robust design and top-notch RF performance, the NXP BF1211R is an excellent choice for developers and manufacturers looking to enhance their RF applications with a reliable and efficient MOSFET.