EN
  • EN
  • DE

BF510

Part No BF510
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 20V 30MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel JFET
Frequency 100MHz
Voltage - Test 10V
Current Rating 30mA
Noise Figure 1.5dB
Current - Test 5mA
Voltage Rating 20V
Case / Package TO-236AB (SOT23)
Win Source Part Number 234858-BF510
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF510 CAD Model

Description

The NXP BF510 is a cutting-edge semiconductor device designed to meet the rigorous demands of modern electronic applications. This high-performance product is part of NXP's renowned portfolio of integrated circuits and stands out for its reliability, efficiency, and innovative features.

Key Features

  • High Frequency Operation: The BF510 is optimized for high-speed switching, making it suitable for RF applications that require quick response times and efficient signal processing.
  • Low Noise Figure: With its low noise characteristics, the BF510 ensures a clean signal which is crucial for high-fidelity communications and sensitive electronic systems.
  • Enhanced Thermal Performance: The device is designed to dissipate heat effectively, ensuring stable operation even under high load conditions and extending its operational lifespan.
  • Robust Voltage Handling: The BF510 can withstand significant voltage variations, providing a stable performance across a range of operating conditions.
  • Compact Form Factor: The small footprint of the BF510 allows for its integration into space-constrained designs without compromising performance.

Applications

The versatility of the NXP BF510 makes it an ideal choice for a wide array of applications. It's particularly well-suited for:

  • High-frequency RF circuits
  • Wireless communication systems
  • Signal amplification in broadcast equipment
  • Industrial and medical electronics
  • Complex mixed-signal circuits

Quality and Support

NXP Semiconductors is known for its commitment to quality and the BF510 is no exception. It is manufactured in state-of-the-art facilities, ensuring that each unit meets rigorous quality standards. Additionally, NXP provides comprehensive technical support and documentation, making the integration of the BF510 into your projects as seamless as possible.

Environmental Considerations

The NXP BF510 is designed with environmental responsibility in mind. It complies with international standards for environmental safety and is produced with a focus on energy-efficient operation and recyclability, minimizing its ecological footprint.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess