EN
  • EN
  • DE

BF513

Part No BF513
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 20V 30MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel JFET
Frequency 100MHz
Voltage - Test 10V
Current Rating 30mA
Noise Figure 1.5dB
Current - Test 5mA
Voltage Rating 20V
Case / Package TO-236AB (SOT23)
Win Source Part Number 201044-BF513
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF513 CAD Model

Description

The NXP BF513 is a cutting-edge semiconductor device that is part of NXP's extensive portfolio of high-performance transistors. This product is designed to meet the rigorous requirements of modern electronic applications, offering reliability and efficiency in a compact form factor.

Key Features

  • High Frequency Performance: The BF513 is optimized for high-frequency operations, making it an ideal choice for RF amplification and mixing applications.
  • Low Noise Figure: With its low noise figure, the BF513 ensures clear signal amplification, which is critical for communication and sensitive electronic systems.
  • High Power Gain: It provides a high power gain that enhances the signal strength without compromising the quality, ensuring reliable performance in demanding environments.
  • Durable Construction: Constructed with high-quality materials, the BF513 is built to withstand the stresses of continuous operation, including thermal and electrical challenges.
  • Energy Efficiency: The device is designed for energy efficiency, reducing power consumption and heat generation, which can be crucial for battery-powered devices.

Applications

The versatility of the NXP BF513 makes it suitable for a wide range of applications. It is commonly used in:

  • RF amplifiers in wireless communication systems
  • Signal mixing in broadcasting equipment
  • IF amplification in receivers
  • Oscillator circuits
  • Various consumer electronics requiring high-frequency performance

Technical Specifications

The BF513 transistor operates within a specific set of parameters to deliver optimal performance:

Parameter Value Frequency Range Up to several GHz Power Gain High Noise Figure Low Operating Temperature -55°C to +150°C Package Robust and reliable packaging options

For engineers and designers looking for a high-performance transistor with a proven track record, the NXP BF513 offers an excellent balance of performance, reliability, and efficiency. It stands as a testament to NXP's commitment to delivering advanced electronic components that drive innovation across industries.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess