The NXP BF861A,215 is a high-performance JFET (Junction Field-Effect Transistor) that offers excellent electronic characteristics for a wide range of applications. This particular model is known for its high input impedance and low input capacitance, making it an ideal choice for sensitive amplification purposes and high-frequency applications.
Key Features
- Versatile Application Range: With its robust design, the BF861A,215 is suitable for a variety of electronic circuits, including RF amplifiers, mixers, oscillators, and other high-frequency analog applications.
- Low Noise Figure: The transistor provides a low noise figure, which is crucial for applications that require minimal signal distortion and high fidelity.
- High Input Impedance: A high input impedance ensures that the transistor can be used in circuits without significantly loading down the previous stage, preserving signal integrity.
- Low Input Capacitance: Its low input capacitance makes it an excellent choice for high-speed and high-frequency applications, where it helps to maintain signal bandwidth and reduce phase shifts.
Specifications
Parameter
Value
Device Type
JFET
Channel Type
N-Channel
Drain-Source Breakdown Voltage
25 V
Gate-Source Cutoff Voltage
-1.5 V to -3 V
Continuous Drain Current
10 mA
Power Dissipation
300 mW
Operating Temperature Range
-55°C to +150°C
Applications
The NXP BF861A,215 is widely used in the electronics industry for its reliability and performance. It is commonly found in:
- Audio and video amplifiers
- High-frequency signal processing
- RF amplifiers and receivers
- Oscillators and waveform generators
- Impedance buffering applications
With its combination of high performance, reliability, and versatility, the NXP BF861A,215 is a valuable component for designers and engineers looking to create efficient and effective electronic solutions.