EN
  • EN
  • DE

BF904,215

Part No BF904,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 7V 30MA SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 200MHz
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1dB
Current - Test 10mA
Voltage Rating 7V
Case / Package SOT-143B
Win Source Part Number 101155-BF904,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF904,215 CAD Model

Description

The NXP BF904,215 is a state-of-the-art RF MOSFET transistor designed for high-frequency applications. This product is part of NXP Semiconductors' extensive portfolio, a leading technology company known for its innovative and reliable solutions in the electronics space. The BF904,215 is specifically tailored for VHF and UHF applications, making it an ideal choice for professionals in the communications and broadcasting industries.

Key Features

  • Frequency Performance: Optimized for VHF and UHF frequencies, this MOSFET transistor is capable of delivering exceptional performance in the 30 MHz to 1 GHz range, making it versatile for various applications.
  • Power Gain: It offers a high power gain, which ensures that signals are amplified effectively, providing clear and strong outputs for both analog and digital signals.
  • Low Noise Figure: The BF904,215 boasts a low noise figure, which is critical for maintaining the integrity of the signal, especially in sensitive communication equipment.
  • High Efficiency: Designed with energy efficiency in mind, this product ensures that systems operate optimally without unnecessary power wastage.
  • Robustness: The transistor is built to withstand tough conditions and offers a high degree of ruggedness, ensuring long-term reliability and stability.

Applications

The NXP BF904,215 is suitable for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Professional mobile radio systems
  • Broadcast transmitters
  • RF power amplifiers
  • Satellite communication systems

Technical Specifications

Parameter Value Frequency Range 30 MHz to 1 GHz Power Gain High Noise Figure Low Efficiency High Package Microstrip pin

For detailed technical specifications, application notes, and support documents, customers are encouraged to visit the official NXP Semiconductors website or contact their sales representative.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess