EN
  • EN
  • DE

BF994S,215

Part No BF994S,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET NCH DUAL GATE 20V SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel Dual Gate
Frequency 200MHz
Gain 25dB
Voltage - Test 15V
Current Rating 30mA
Noise Figure 1dB
Current - Test 10mA
Voltage Rating 20V
Case / Package SOT-143B
Win Source Part Number 103007-BF994S,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF994S,215 CAD Model

Description

Product Overview: NXP BF994S,215

The NXP BF994S,215 is a high-performance Silicon N-Channel Dual Gate MOSFET that comes in a compact SOT-143B surface-mount package. This product is designed to excel in a range of applications, particularly in VHF and UHF frequencies, where it is commonly used as a mixer or amplifier due to its low noise figure and high gain characteristics.

Key Features

  • Frequency Performance: The BF994S,215 operates effectively within the VHF and UHF spectrum, making it suitable for a variety of radio frequency applications.
  • Low Noise Figure: With its low noise figure, this MOSFET ensures a high-quality signal amplification, which is crucial for communication devices and sensitive RF circuits.
  • High Gain: It provides a high forward transconductance, which translates to a high gain for amplification stages, improving the overall efficiency of the circuit.
  • Dual-Gate Design: The dual-gate functionality allows for better control and stability of the gain, making it ideal for use in RF amplifiers with AGC (Automatic Gain Control) and in mixer applications.
  • Surface-Mount Package: The SOT-143B package is designed for space-saving installations, which is beneficial for modern compact electronic assemblies.

Applications

The NXP BF994S,215 MOSFET is versatile and can be used in a variety of applications, including:

  • RF amplifiers in communication equipment
  • Mixer circuits for frequency conversion
  • Oscillators for signal generation
  • TV tuners and professional radio equipment
  • Automotive applications in navigation and entertainment systems

Quality and Reliability

NXP is known for its commitment to quality, and the BF994S,215 is no exception. It is manufactured to high standards to ensure consistent performance and reliability across various conditions. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Whether you're designing a sophisticated communication system or looking to enhance the performance of your RF circuitry, the NXP BF994S,215 offers a combination of features that make it a smart choice for your electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess