EN
  • EN
  • DE

BFQ162

Part No BFQ162
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NPN video transistor / Trans GP BJT NPN 10V 0.5A 3-Pin TO-126
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235045-BFQ162
Popularity Medium
Supply and Demand Status Balance
Family Name BFQ162
Introduction Date November 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFQ162 CAD Model

Description

The NXP BFQ162 is a high-performance, silicon NPN planar microwave transistor designed to deliver reliable and robust performance for a wide range of RF power applications. With its cutting-edge technology, this transistor is engineered to provide excellent power gain and high efficiency, making it an ideal choice for professional RF amplification systems.

Key Features

  • High Transition Frequency: The BFQ162 boasts a high transition frequency (fT), which allows for efficient operation at microwave frequencies. This makes it suitable for use in high-frequency applications such as satellite communications, broadcast transmitters, and microwave links.
  • Outstanding Power Gain: This transistor is designed to offer superior power gain, ensuring that signal strength is maintained or enhanced when amplified, resulting in clear and powerful output signals.
  • Excellent Efficiency: Energy efficiency is a hallmark of the BFQ162, which translates to lower operating costs and reduced thermal load on system components, contributing to the overall longevity of the application it is used in.
  • Durability: Constructed with robust materials, the BFQ162 is built to withstand the rigors of demanding RF power applications, ensuring long-term reliability and consistent performance.
  • Gold Metallization: The use of gold metallization in the manufacturing process enhances the stability and performance of the transistor under various operating conditions.

Applications

The versatile nature of the NXP BFQ162 makes it suitable for a variety of applications, including but not limited to:

  • Professional RF amplification systems
  • Broadcast transmitter equipment
  • Satellite communications
  • Microwave links
  • Industrial and scientific RF power sources

Technical Specifications

Some of the technical specifications of the NXP BFQ162 include:

  • Package: SOT123A
  • Configuration: Single
  • Collector-Emitter Voltage (Vceo): 20V
  • Emitter-Base Voltage (Vebo): 3V
  • Collector Current (Ic): 0.14A
  • Power Dissipation (Pd): 2.5W
  • DC Current Gain (hFE): 40 at 30mA

With its outstanding performance and reliability, the NXP BFQ162 is an excellent choice for professionals looking to enhance their RF power applications with a high-quality, high-efficiency transistor.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess