EN
  • EN
  • DE

BGA7351,115

Part No BGA7351,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GP 50MHZ-500MHZ 32HVQFN  /  RF Amplifier IC General Purpose 50MHz ~ 500MHz 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 50MHz ~ 500MHz
P1dB 15.8dBm
Gain 21.5dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 280mA
Test Frequency 250MHz
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number BGA73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-8388-2,2156-BGA7351,115,935295245115,568-8388-1,954-BGA7351115,BGA7351115,568-8388-6,NXPNXPBGA7351,115
Standard Package 1,500
Win Source Part Number 1049197-BGA7351,115
Ultra Librarian 3D Model Ultra Librarian BGA7351,115 CAD Model

Description

Introducing the BGA7351,115, a versatile and high-performance integrated circuit from NXP Semiconductors. Designed with precision and reliability in mind, this component is a testament to NXP's commitment to providing innovative solutions for the electronics industry.

Key Features

  • High-Frequency Operation: The BGA7351,115 is optimized for high-frequency applications, making it an ideal choice for RF and microwave systems.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this IC delivers superior performance and efficiency.
  • Durable Construction: Built to withstand challenging environments, the BGA7351,115 maintains its functionality in a wide range of temperatures and conditions.
  • Low Noise Figure: With its low noise figure, the product ensures clear signal amplification, which is critical in communication and signal processing applications.

Applications

The BGA7351,115 is ideally suited for a variety of applications, including:

  • Wireless communication systems
  • Microwave links
  • RFID readers
  • Satellite communication equipment
  • Professional mobile radios

Product Specifications

The BGA7351,115 boasts a comprehensive set of specifications designed to meet the needs of the most demanding applications:

  • Supply Voltage: Specified for optimal performance
  • Frequency Range: Covers a broad spectrum to accommodate various RF applications
  • Package: Engineered in a robust package that ensures ease of integration into system designs
  • Quality and Reliability: Manufactured by NXP, a leader in semiconductor solutions, to meet high industry standards

Why Choose BGA7351,115?

With its exceptional performance and flexibility, the BGA7351,115 from NXP Semiconductors stands out as a top choice for designers and engineers. Its ability to operate effectively across a wide range of frequencies, coupled with a low noise figure and robust construction, makes it an invaluable component in any high-frequency electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,276 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess