EN
  • EN
  • DE

BGU7031,115

Part No BGU7031,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP MMIC LNA 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 40MHz to 1GHz
P1dB 13dBm (20mW)
Gain 10dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 43mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 097001-BGU7031,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGU7031,115 CAD Model

Description

Product Overview: BGU7031,115

The BGU7031,115 is a high-performance, low-noise amplifier (LNA) designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This LNA is specifically engineered to enhance signal quality in a wide range of RF applications, making it an ideal choice for demanding environments where signal integrity is paramount.

Key Features

  • Frequency Range: The BGU7031,115 operates over a broad frequency range, ensuring versatility across various applications, including but not limited to satellite TV receivers, GPS systems, and wireless communication devices.
  • Low Noise Figure: With an exceptionally low noise figure, this LNA minimizes the amount of added noise, resulting in a clearer signal and improved overall system sensitivity.
  • High Gain: The device provides a high gain level, amplifying weak signals to a usable level without significant distortion, which is critical for maintaining signal fidelity.
  • Power Efficiency: Designed with power efficiency in mind, the BGU7031,115 consumes minimal power, making it suitable for battery-powered applications where power conservation is crucial.
  • Robust Design: Encased in a durable package, the LNA is built to withstand challenging conditions and provide reliable performance over its operational lifespan.

Applications

The BGU7031,115 LNA finds its use in a variety of applications where signal amplification with low noise is required. It is particularly useful in:

  • RF front-end modules for satellite and terrestrial TV receivers
  • Global Positioning System (GPS) receivers
  • Wireless LAN and mobile communication systems
  • Infrastructure for mobile networks
  • General purpose RF applications

Product Specifications

The BGU7031,115 comes in a compact, leadless 6-pin package, making it easy to integrate into various circuit designs without taking up significant board space. It operates over a wide temperature range, ensuring stability and consistent performance even under fluctuating environmental conditions.

In summary, the BGU7031,115 from NXP is a versatile, high-quality LNA that offers excellent performance for RF systems requiring low noise amplification. Its combination of low noise figure, high gain, and power efficiency, along with its robust construction, makes it a top choice for engineers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess