EN
  • EN
  • DE

BGY587,112

Part No BGY587,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PUSH-PULL AMP 550MHZ SOT115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 220mA
Case / Package SOT115J
Win Source Part Number 201224-BGY587,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGY587,112 CAD Model

Description

The BGY587,112 is a state-of-the-art RF power amplifier from NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This amplifier is part of NXP's high-quality RF product line, which is renowned for its reliability, efficiency, and integration capabilities. The BGY587,112 is specifically engineered to meet the demanding requirements of today's wireless communication systems.

Key Features

  • Frequency Range: The BGY587,112 operates at a broad frequency range, making it suitable for various RF applications, including but not limited to broadcast transmitters, cellular base stations, and RF heating.
  • High Power Output: With its high power capabilities, this amplifier can deliver a significant output while maintaining a high level of linearity, ensuring signal integrity for the most critical communications.
  • Efficiency: The device is designed for optimal power efficiency, which reduces operational costs and thermal challenges, contributing to the longevity and reliability of the system.
  • Ruggedness: The BGY587,112 is built to withstand harsh conditions and is capable of handling high mismatch loads, making it a robust choice for various applications.
  • Integration: NXP's commitment to integration allows this amplifier to be incorporated seamlessly into complex systems, reducing the need for external components and simplifying the overall design process.

Applications

The versatility of the BGY587,112 makes it an ideal choice for a range of applications. Its robust design and high power output make it particularly well-suited for professional RF applications, including:

  • Industrial, Scientific, and Medical (ISM) applications
  • RF energy applications
  • Wireless infrastructure
  • Terrestrial and satellite communication systems

Quality and Support

NXP provides comprehensive technical support and documentation for the BGY587,112, ensuring that designers and engineers can leverage the full potential of this amplifier in their systems. With NXP's commitment to quality, customers can expect a product that not only meets but exceeds industry standards for performance and reliability.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Texas Instruments
Lowest to $3.2870
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.9591 $105.9182
3+ $43.4534 $130.3602
5+ $42.0963 $210.4815
6+ $40.7380 $244.4280
8+ $39.3797 $315.0376
10+ $35.3060 $353.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess