EN
  • EN
  • DE

LMV358DR2G

Part No LMV358DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single, Dual, Quad Low-Voltage, Rail-to-Rail Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 1nA
Voltage - Input Offset 1.7mV
Operating Supply Current 210μA
Output Current per Channel 160mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1202114-LMV358DR2G
Manufacturer Homepage www.onsemi.com
Family Name LMV358
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LMV358DR2G CAD Model

Description

ON Semiconductor LMV358DR2G Operational Amplifiers

The LMV358DR2G is a high-performance, low-voltage, and low-power operational amplifier (op-amp) produced by ON Semiconductor, a leader in energy-efficient innovations. This device is designed specifically for applications requiring a balance between power consumption and speed, making it an ideal choice for battery-powered devices, portable electronics, and other power-sensitive applications.

Constructed with a CMOS process, the LMV358DR2G offers a wide bandwidth of 1 MHz and a slew rate of 1 V/µs, which ensures a rapid response time. The op-amp operates at a voltage range from 2.7 V to 5.5 V, making it compatible with both 3 V and 5 V systems. This flexibility allows designers to use the same part in multiple applications, reducing inventory and simplifying product design.

The LMV358DR2G features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly important in low-voltage applications where maximizing the signal amplitude is critical to performance. Additionally, the input common-mode voltage range includes ground, which allows for direct sensing near ground. This capability is especially useful in single-supply operations.

ON Semiconductor has packaged the LMV358DR2G in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is both space-efficient and suitable for automated assembly processes. The device also features an extended temperature range from -40°C to +85°C, ensuring reliable operation under a broad range of environmental conditions.

With its low input bias current and low quiescent current, the LMV358DR2G is optimized for low-power applications, contributing to extended battery life in portable devices. It also exhibits low input offset voltage, which minimizes errors in precision applications.

In summary, the LMV358DR2G from ON Semiconductor is a versatile, low-power op-amp that offers a blend of speed, power efficiency, and robust performance. It is particularly well-suited for applications such as sensor interfaces, portable electronics, battery-operated devices, and any circuit requiring a high-performance operational amplifier with minimal power draw.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3027 $51.4590
405+ $0.2484 $100.6020
625+ $0.2406 $150.3750
860+ $0.2329 $200.2940
1,115+ $0.2251 $250.9865
1,490+ $0.2018 $300.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,021 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess