EN
  • EN
  • DE

BLF2425M7LS140,112

Part No BLF2425M7LS140,112
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF PFET, 1-ELEMENT, S BAND, SILI  /  RF Mosfet LDMOS 28 V 1.3 A 2.45GHz 18.5dB 140W SOT502B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tube
Transistor Type LDMOS
Frequency 2.45GHz
Gain 18.5dB
Voltage - Test 28 V
Current - Test 1.3 A
Power - Output 140W
Voltage - Rated 65 V
Package / Case SOT-502B
Supplier Device Package SOT502B
Base Product Number BLF2425
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 0000.00.0000
Other Names AMPNXPBLF2425M7LS140,112,2156-BLF2425M7LS140112
Standard Package 1
Win Source Part Number 1049332-BLF2425M7LS140,112
Ultra Librarian 3D Model Ultra Librarian BLF2425M7LS140,112 CAD Model

Description

The BLF2425M7LS140,112 is a state-of-the-art LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance RF components. This product is part of NXP's extensive LDMOS portfolio and is specifically engineered to deliver exceptional performance in RF power applications.

Key Features

  • High Efficiency: The transistor is optimized for high efficiency, which is crucial for reducing thermal load and improving system reliability in demanding applications.
  • Broadband Operation: With its broadband capabilities, the BLF2425M7LS140,112 can operate across a wide range of frequencies, making it a versatile choice for various RF applications.
  • Robustness: The device is built to withstand harsh conditions, offering high ruggedness and a long operational lifespan.
  • Integrated ESD Protection: Electrostatic discharge (ESD) protection is built into the device to safeguard against unexpected voltage spikes, further enhancing its durability.
  • Thermal Performance: Excellent thermal performance is achieved through the use of advanced materials and design, ensuring stable operation even under high-temperature conditions.

Applications

The BLF2425M7LS140,112 is well-suited for a variety of high-power RF applications, including but not limited to:

  • Industrial, scientific, and medical (ISM) applications
  • RF energy applications
  • Broadcast transmitters
  • Cellular infrastructure
  • High-power amplifiers

Technical Specifications

The BLF2425M7LS140,112 boasts impressive technical specifications that make it a powerful component for RF power solutions:

  • Product Type: RF Transistor
  • Technology: LDMOS
  • Frequency: Designed for use in various frequency ranges, adaptable to multiple RF applications.
  • Power Output: Capable of delivering high power output, essential for RF power amplifiers.
  • Package: Housed in a robust and compact package that facilitates easy integration into a wide range of systems.

In summary, the BLF2425M7LS140,112 from NXP Semiconductors represents a cutting-edge solution for designers seeking a high-efficiency, rugged, and versatile LDMOS transistor for their RF power applications. Its combination of performance, reliability, and flexibility make it an excellent choice for the most demanding of environments.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess