EN
  • EN
  • DE

BT152S500R

Part No BT152S500R
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049788-BT152S500R
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT152S500R CAD Model

Description

Product Overview: BT152S500R - NXP

The BT152S500R is a robust and high-performance Silicon Controlled Rectifier (SCR) manufactured by NXP Semiconductors. This semiconductor device is designed to switch and control high-current loads in a wide array of power control applications. Its high surge current capabilities make it an excellent choice for applications that demand reliability and efficiency.

Key Features

  • High Voltage Capability: The BT152S500R can handle repetitive peak off-state voltages of up to 500V, making it suitable for mains voltage operations and industrial power applications.
  • High Surge Current: With a non-repetitive surge peak on-state current of 950A, this SCR can withstand high surge conditions, ensuring durability and long-term performance.
  • Gate Trigger Current: A maximum gate trigger current of 15mA allows for effective triggering of the thyristor at relatively low currents, providing precise control over the switching actions.
  • Thermal Resistance: The device features a low thermal resistance, which contributes to its ability to handle high currents without overheating.
  • Package: Encased in a TO-220AB package, the BT152S500R is designed for compactness and efficient heat dissipation, making it suitable for densely packed PCBs.

Applications

The BT152S500R is versatile and can be used in a variety of applications including:

  • Motor control circuits
  • Industrial power tools
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Lighting dimmer circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BT152S500R is no exception. It is manufactured to meet high industry standards and undergoes rigorous testing to ensure its performance under extreme conditions. This SCR is a reliable choice for designers looking to incorporate a high-performing power control component into their electronic designs.

Conclusion

Whether you're designing industrial motor drives, power supplies, or sophisticated lighting systems, the BT152S500R offers the high voltage and current handling capabilities required for demanding applications. Its robust design and versatile nature make it an essential component for power control and management solutions.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess