The NXP BTA208-800B is a high-performance, three-quadrant Triac designed to manage AC loads in a variety of applications. This semiconductor device is well-suited for use in general-purpose AC switching where high surge current capability is required. Built by NXP, a trusted leader in the semiconductor industry, the BTA208-800B ensures reliability and efficiency for both industrial and consumer applications.
Key Features
- High Blocking Voltage: Capable of withstanding voltages up to 800V, this Triac is suitable for applications with high operational voltages.
- High Surge Current: With a surge current rating of up to 25A, it offers excellent performance during short overcurrent conditions.
- Three-Quadrant Operation: Designed for three-quadrant operation, it provides enhanced commutation performance, making it ideal for inductive loads.
- Planar Passivated: The planar passivated chip provides improved reliability and robustness against overloads and short circuits.
- Direct Triggering from Microcontrollers: The sensitivity of the gate allows for direct triggering with microcontrollers, facilitating easier integration into digital control systems.
Applications
The BTA208-800B is versatile and can be used in a wide range of applications. Some of the typical applications include:
- Motor control circuits
- Lighting dimmers
- Domestic and industrial appliances
- Heating regulation
- Static switching relays
Product Specifications
Parameter
Value
Maximum Repetitive Off-State Voltage (V<sub>DRM)
800V
On-State RMS Current (I<sub>T(RMS))
8A
Non-Repetitive Surge Peak On-State Current (I<sub>TSM)
80A
Gate Trigger Current (I<sub>GT)
5mA
With its robust design and comprehensive features, the NXP BTA208-800B Triac stands as a solid choice for professionals seeking a reliable component for AC power control.