EN
  • EN
  • DE

BTA212X-600B

Part No BTA212X-600B
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 600V 12A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Bulk
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 95A, 105A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 60mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 201507-BTA212X-600B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA212X-600B CAD Model

Description

The BTA212X-600B is a high-performance triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This state-of-the-art semiconductor device is crafted to offer exceptional performance in a wide range of temperatures, making it suitable for both industrial and consumer markets.

Key Features

  • High Blocking Voltage: The BTA212X-600B is engineered to handle voltages up to 600V, providing a robust solution for systems that experience high voltage fluctuations.
  • High Current Rating: With an on-state RMS current of 12A, this triac can control a significant amount of power, making it ideal for managing high power loads.
  • Enhanced Thermal Performance: The device is encapsulated in a high-quality, insulated package that ensures efficient heat dissipation, contributing to its reliability and longevity.
  • Gate Trigger Current: A sensitive gate trigger current allows the BTA212X-600B to be easily activated, ensuring precise control over AC loads.
  • WeStand™ Technology: NXP's innovative WeStand™ technology provides reinforced insulation and complies with regulatory standards for safe operation.

Applications

The versatility of the BTA212X-600B triac makes it an excellent choice for a multitude of applications, including:

  • Motor control in household appliances such as washing machines and air conditioners.
  • Lighting dimmer circuits that require fine-tuned control over illumination levels.
  • Power regulation in tools and industrial machines, ensuring safe and efficient operation.
  • Temperature control systems for ovens and electric heaters, providing precise thermal management.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BTA212X-600B is no exception. It is manufactured using industry-leading techniques to ensure high reliability and performance under various conditions. The device's robust design guarantees a long operational lifespan, reducing maintenance costs and downtime in critical applications.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
STMicroelectronics
THYRISTORS (SCR) AND AC SWITCHES
Lowest to $0.6540
STMicroelectronics
High temperature 16 A Triacs
Lowest to $1.4174
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 8A TO220AB
Lowest to $0.2632
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT
Lowest to $0.1692
STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 25A TO220
Lowest to $3.4578
STMicroelectronics
12A TRIACS | TRIAC ALTERNISTOR 600V 12A D2PAK
Need more? Email Us
STMicroelectronics
High temperature 16 A Triacs | TRIAC ALTERNISTOR 600V 16A D2PAK
Lowest to $1.5959

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0903 $59.9665
130+ $0.8947 $116.3110
200+ $0.8667 $173.3400
280+ $0.8388 $234.8640
360+ $0.8108 $291.8880
480+ $0.7270 $348.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess