EN
  • EN
  • DE

BU2507AX

Part No BU2507AX
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description 8 A 700 V NPN Si Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT
RoHS Non-Compliant
Win Source Part Number 1226096-BU2507AX
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2507AX CAD Model

Description

Introducing the NXP BU2507AX High-Voltage NPN Power Transistor

The NXP BU2507AX is a robust, high-voltage NPN bipolar power transistor designed to deliver exceptional performance in switch mode applications. Engineered by the renowned semiconductor manufacturer NXP, this component is tailored for high-efficiency solutions in a wide range of electronic products.

Key Features

  • High Voltage Capability: The BU2507AX is capable of withstanding voltages up to 1500V, making it an excellent choice for circuits that require high voltage operation.
  • High Current Handling: With a continuous collector current rating of up to 8A, this transistor can handle significant power, suitable for demanding applications.
  • Low Base-Drive Requirements: This transistor is designed for low base-drive performance, which helps in reducing power loss and improving overall efficiency.
  • High Switching Speed: The BU2507AX boasts a high switching speed, essential for applications requiring fast switching times such as switching power supplies and lighting circuits.
  • Integrated Damper Diode: An integrated damper diode is included to protect against inductive load transients, further enhancing the reliability and longevity of the component.

Applications

The versatility of the BU2507AX makes it suitable for a variety of applications. It is commonly used in horizontal deflection stages for color televisions and monitors, switch mode power supplies, and other power conversion applications. Its reliability and efficiency also make it a preferred choice for lighting systems and industrial control circuits.

Quality and Reliability

NXP's commitment to quality ensures that the BU2507AX meets stringent industry standards for performance and reliability. Customers can trust this component to deliver consistent results over its lifespan, even under challenging conditions.

Environmental Considerations

NXP is dedicated to environmental stewardship, and the BU2507AX is designed with eco-friendly considerations in mind. It complies with RoHS directives, which means it is free from harmful substances like lead, making it a safer choice for both consumers and the environment.

In summary, the NXP BU2507AX is a high-performance, high-voltage NPN power transistor that offers a blend of speed, efficiency, and reliability for advanced electronic applications. Its built-in features and compliance with environmental standards make it an ideal choice for designers and engineers seeking a dependable power transistor solution.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
AVX Corporation
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess