EN
  • EN
  • DE

BU2522DX

Part No BU2522DX
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 10 A 800 V NPN Si Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
RoHS Non-Compliant
Win Source Part Number 1049991-BU2522DX
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU2522DX CAD Model

Description

The NXP BU2522DX represents a robust and reliable solution for high-voltage switching applications. This high-power, bipolar NPN transistor is specifically designed to handle high peak currents and operate under high voltage conditions, making it an ideal choice for power supply units, lighting circuits, and horizontal deflection systems in televisions and monitors.

Key Features

  • Voltage Capabilities: The BU2522DX is capable of withstanding voltages up to 800V, providing a wide safety margin for applications prone to voltage spikes.
  • High Current: It can handle continuous collector currents up to 12A, with peak currents significantly higher, ensuring reliable performance in demanding situations.
  • High Switching Speed: The device is designed for high-speed switching, which is essential for efficiency in power regulation and conversion systems.
  • Diffused Collector in Planar Technology: This feature ensures good spreading of heat within the device and exceptional reliability at high operating temperatures.
  • Silicon Epitaxial Base: The construction of the BU2522DX includes a silicon epitaxial base, which contributes to the transistor's high-speed switching capabilities and low saturation voltage.

Applications

The BU2522DX is versatile and can be used in a range of applications:

  • Switch-mode power supplies (SMPS)
  • Lighting systems, including energy-saving lamps and LED drivers
  • Horizontal deflection circuits in CRT displays
  • Power regulators and converters
  • High-power amplifiers

Product Specifications

Parameter Value
Collector-Emitter Voltage (Vceo) 800V
Collector Current (Ic) 12A
Power Dissipation (Pc) 45W
Configuration Single

With its robust design and high-performance characteristics, the NXP BU2522DX is a reliable component for designers and engineers looking to create efficient and durable high-voltage applications.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ABB Embedded Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess