EN
  • EN
  • DE

BUJ105AB

Part No BUJ105AB
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 8A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer NXP
Packaging Reel(TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 8A
Voltage - Collector Emitter Breakdown (Max) 400V
Vce Saturation (Max) @ Ib, Ic 1V @ 800mA, 4A
Current - Collector Cutoff (Max) 100μA
DC Current Gain (hFE) (Min) @ Ic, Vce 13 @ 500mA, 5V
Power - Max 125W
Mounting Style SMD/SMT
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package D2PAK
Win Source Part Number 201613-BUJ105AB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUJ105AB CAD Model

Description

Introducing the NXP BUJ105AB Product

The NXP BUJ105AB is a high-performance, innovative component designed for a variety of applications in the electronics industry. This product is a testament to NXP's commitment to providing advanced solutions that meet the needs of modern technology. The BUJ105AB is part of NXP's extensive portfolio of semiconductor products, known for their reliability and cutting-edge features.

Key Features

  • High Voltage Capability: The BUJ105AB is capable of handling high voltage operations, making it suitable for applications that require robust performance in demanding environments.
  • Energy Efficiency: With energy efficiency in mind, this product is designed to minimize power loss, ensuring optimal performance while conserving energy.
  • Durability: Manufactured using high-quality materials, the BUJ105AB is built to last and withstand the rigors of frequent use.
  • Compact Design: The compact form factor of the BUJ105AB allows for easy integration into a wide range of electronic circuits without taking up excessive space.

Applications

The versatility of the NXP BUJ105AB makes it suitable for a myriad of applications, including but not limited to:

  1. Power supply units where high voltage operation is crucial.
  2. Industrial and commercial electronic devices that require durable components.
  3. Energy-sensitive applications where efficiency is a priority.
  4. Compact electronic assemblies that demand space-saving components.

Why Choose the NXP BUJ105AB?

Choosing the NXP BUJ105AB for your electronic projects means selecting a product that offers superior performance and reliability. NXP's reputation for quality and innovation ensures that you are integrating a component that will elevate your designs and contribute to the overall success of your products. Whether you are developing power supplies, industrial machinery, or compact electronic devices, the BUJ105AB is an excellent choice that will not disappoint.

For more detailed specifications and application guidance, customers are encouraged to consult the official NXP datasheets and product manuals. The BUJ105AB is available for order through authorized NXP distributors and partners.

Enhance your electronic designs with the power and precision of the NXP BUJ105AB, and experience the difference that quality components can make.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess