The BUK582-60A is a high-performance, N-channel TrenchMOS™ transistor designed by NXP Semiconductors, renowned for its efficiency and reliability in power switching applications. This advanced power MOSFET is engineered to meet the rigorous demands of modern electronic circuits, offering a blend of low on-state resistance and high switching speed.
Key Features
- Low On-State Resistance (RDS(on)): The BUK582-60A boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal power loss and heat generation.
- High Avalanche Energy Rating: The device is designed to withstand high-energy pulses in the avalanche and commutation modes, making it robust against repetitive stress and enhancing its reliability.
- Logic Level Compatible: This transistor can be driven directly from logic-level voltages, simplifying the interface with microcontrollers and reducing the need for additional driver circuits.
Applications
The BUK582-60A is suitable for a wide range of applications, particularly where power efficiency and space-saving are critical. It is commonly used in:
- Switched Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control circuits
- Automotive systems
- Lighting applications
- Power management solutions
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDSS) |
60V |
| Continuous Drain Current (ID) |
58A |
| Power Dissipation (PD) |
115W |
| Operating Temperature Range |
-55°C to +175°C |
The BUK582-60A from NXP Semiconductors is a testament to the company's commitment to providing high-quality, durable, and efficient components for the electronics industry. Its robust performance and versatile application scope make it an excellent choice for designers looking to optimize their power management systems.