EN
  • EN
  • DE

BUK6209-30C

Part No BUK6209-30C
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description PFET, 50A I(D), 30V, 0.0192OHM,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number BUK6209
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 864995-BUK6209-30C
Ultra Librarian 3D Model Ultra Librarian BUK6209-30C CAD Model

Description

Product Overview: NXP BUK6209-30C

The NXP BUK6209-30C is a high-performance, N-channel TrenchMOS™ transistor designed to deliver efficient power management and control within automotive and industrial applications. This robust power MOSFET provides a perfect solution for applications that require high-speed switching, low on-state resistance, and minimal power loss.

Key Features

  • Low On-State Resistance: The device features a very low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conductive losses, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High-Speed Switching: With its fast switching capabilities, the BUK6209-30C is well-suited for high-frequency applications, ensuring that power regulation is both smooth and rapid.
  • High Power Handling: The transistor is capable of handling a continuous drain current (I<sub>D), providing ample capacity for a wide range of power applications.
  • Thermal Management: The BUK6209-30C is encapsulated in a TO-220AB package, which aids in effective thermal dissipation, ensuring the device operates within safe temperature ranges under high load conditions.
  • Automotive Grade: Designed with the stringent requirements of the automotive industry in mind, this MOSFET meets the high reliability and quality standards necessary for automotive electronics.

Applications

The versatility of the NXP BUK6209-30C allows it to be used in a broad spectrum of applications. It is particularly well-suited for automotive systems such as engine control units, ABS systems, and power steering modules. In industrial settings, it can be found in power management systems, motor drives, and inverters. Its reliability and performance also make it a favorable choice for other high-efficiency power regulation scenarios.

Conclusion

The NXP BUK6209-30C stands out as a powerful component for designers and engineers looking to optimize their power management solutions. With its combination of low on-state resistance, high-speed switching, and thermal efficiency, this MOSFET is a top choice for those requiring high performance and reliability in their automotive and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess