The BUK654R6-55C is a high-performance, N-channel TrenchMOS™ standard level FET produced by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This power MOSFET is designed to deliver efficient power control and conversion in a wide array of applications, from automotive systems to industrial power management.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in application circuits.
- High-Speed Switching: Engineered for fast switching performance, the BUK654R6-55C is suitable for high-frequency power conversion systems, ensuring minimal switching losses.
- Robust Thermal Performance: With its excellent thermal characteristics, this MOSFET can operate reliably in high-temperature environments, making it ideal for demanding industrial applications.
- Standard Level Gate Drive: The device is compatible with standard level gate drive voltages, facilitating easy integration into existing designs without the need for additional drive circuitry.
Applications
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications, including Electric Power Steering (EPS) and DC motor control
Product Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
55 V
Continuous drain current (I<sub>D)
75 A
Power dissipation (P<sub>D)
110 W
Operating temperature range
-55°C to 175°C
The BUK654R6-55C from NXP is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry. With its combination of efficiency, reliability, and versatility, this power MOSFET is an excellent choice for designers looking to optimize their power control systems.