Product Overview: BUK7610-100B
The BUK7610-100B is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is well-suited for a wide range of applications, particularly in the automotive and industrial sectors where efficient power conversion and reliability are of paramount importance.
Key Features
- Low On-state Resistance: The device offers a very low on-state resistance (RDS(on)) of 8.7 mΩ at VGS = 10 V, which contributes to its high efficiency in power conversion applications.
- High Continuous Current: It can handle a high continuous drain current (ID) of up to 75 A, making it capable of powering demanding circuits.
- Standard Level Gate Drive: The BUK7610-100B operates with standard level gate drive voltages, simplifying the design of drive circuits.
- Robust Thermal Performance: Its TO-220 package is designed for optimal thermal performance, ensuring reliability under varying operating conditions.
Applications
The versatility of the BUK7610-100B allows it to be used in a variety of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Switching regulators
- Load switches
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BUK7610-100B is no exception. It is designed to meet the stringent requirements of the automotive industry, which includes extended temperature range operation and adherence to rigorous reliability standards.
Environmental Compliance
The BUK7610-100B is compliant with various environmental regulations, including RoHS and REACH, ensuring that it meets the latest standards for environmental safety and sustainability.
With its combination of high performance, efficiency, and reliability, the BUK7610-100B from NXP is an excellent choice for designers looking to optimize their power management solutions.