Product Overview: NXP BUK7610-55AL
The NXP BUK7610-55AL is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed for use in automotive and general-purpose switching applications. This power MOSFET is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for its low on-state resistance, high switching speed, and excellent thermal performance.
Key Features
- Low On-State Resistance: With a typical R<sub>DS(on) value of 55 mΩ, the BUK7610-55AL provides efficient power handling capabilities, minimizing energy loss during operation.
- High Current Capability: This device is capable of handling continuous drain currents up to 75 A, making it suitable for high-power applications.
- Standard Level Gate Drive: The BUK7610-55AL is compatible with standard level gate drive voltages, simplifying the design of driving circuits.
- Robust Thermal Performance: Its TO-220 package is designed for optimal thermal management, ensuring reliable performance even under high-temperature conditions.
- Automotive Qualified: Meeting the stringent requirements of the automotive industry, this product is AEC-Q101 qualified, ensuring reliability and performance in automotive environments.
Applications
The versatility of the BUK7610-55AL makes it suitable for a wide range of applications, particularly where high efficiency and reliability are of paramount importance. Common applications include:
- Automotive systems such as engine control units, power steering, and DC/DC converters
- High-efficiency DC/AC power inverters
- Power management circuits
- Switch-mode power supplies (SMPS)
- Motor drives and controllers
Conclusion
The NXP BUK7610-55AL is a testament to NXP's commitment to providing high-quality, reliable components for demanding applications. With its low on-state resistance, high current capacity, and automotive qualification, this power MOSFET is an excellent choice for designers who require a robust and efficient solution for their power switching needs.