The NXP BUK7907-55AIE is a cutting-edge, high-performance Automotive Power MOSFET designed to meet the rigorous standards of the automotive industry. This product is part of NXP's extensive portfolio of power management solutions and is characterized by its exceptional efficiency, reliability, and thermal performance.
Key Features
- Low On-Resistance: The BUK7907-55AIE boasts a very low on-state resistance (R<sub>DS(on)), which results in reduced conduction losses and improves overall efficiency, making it ideal for high-efficiency power conversion applications.
- High-Temperature Performance: With an operating temperature range that extends up to 175°C, this MOSFET is designed to withstand the extreme thermal environments often found in automotive applications.
- Robust Package: Encased in a LFPAK56 (Power-SO8) package, the BUK7907-55AIE is not only compact but also offers a footprint compatible with standard SO8 designs, facilitating easy integration into existing layouts.
- Automotive Grade: This product is AEC-Q101 qualified, ensuring that it meets the reliability standards required for automotive electronics.
- Logic Level Gate Drive: The device can be driven directly from a microcontroller, simplifying the drive circuitry by eliminating the need for additional level-shifting components.
Applications
The BUK7907-55AIE is suitable for a wide range of applications within the automotive sector, including:
- Motor control systems
- Powertrain components
- LED lighting systems
- DC/DC converters
- Load switches
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
55 V
Continuous Drain Current (I<sub>D)
75 A
Power Dissipation (P<sub>D)
43 W
R<sub>DS(on)
7.5 mΩ
Package
LFPAK56
With its robust design and high efficiency, the NXP BUK7907-55AIE MOSFET is an excellent choice for automotive manufacturers and suppliers looking to enhance the performance and reliability of their power management systems.