EN
  • EN
  • DE

BUK7C3R1-80EJ

Part No BUK7C3R1-80EJ
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 200A D2PAK-7 / N-Channel 80 V Surface Mount D2PAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Mounting Type Surface Mount
Supplier Device Package D2PAK-7
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number BUK7C3
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346178-BUK7C3R1-80EJ
Ultra Librarian 3D Model Ultra Librarian BUK7C3R1-80EJ CAD Model

Description

Introducing the BUK7C3R1-80EJ Power MOSFET by NXP Semiconductors

The BUK7C3R1-80EJ is a cutting-edge Power MOSFET device designed and manufactured by NXP Semiconductors, a global leader in automotive and high-performance mixed-signal electronics. This product is a testament to NXP's commitment to providing energy-efficient and robust solutions for a wide range of power management applications.

Key Features

  • Low On-State Resistance: The BUK7C3R1-80EJ boasts an exceptionally low on-state resistance (R<sub>DS(on)) of only 3.1 mΩ, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 80 A, this MOSFET can handle high current loads, making it suitable for demanding applications such as motor drives, DC-DC converters, and power supplies.
  • Advanced TrenchMOS Technology: Utilizing NXP's proprietary TrenchMOS silicon technology, the BUK7C3R1-80EJ achieves superior performance by combining low gate charge (Q<sub>g) and fast switching speeds, which are crucial for high-efficiency power systems.
  • Robust Thermal Performance: The device is encapsulated in a LFPAK33 (Power-SO8) package, which is known for its excellent thermal performance and reliability. This allows for better heat dissipation and stable operation under high-temperature conditions.

Applications

The BUK7C3R1-80EJ is versatile and can be used in a variety of applications, including:

  • Automotive systems such as Electric Power Steering (EPS), DC/DC converters, and motor control circuits.
  • Industrial and telecommunication systems requiring high-efficiency power conversion and management.
  • High-performance computing and server power supplies that demand energy efficiency and thermal stability.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The BUK7C3R1-80EJ Power MOSFET is produced with stringent quality control processes and is designed to meet the rigorous standards required for industrial and automotive applications. Customers can rely on this device for consistent performance and long-term durability.

Whether you are developing power systems for automotive, industrial, or computing applications, the BUK7C3R1-80EJ from NXP provides a high-performance and reliable solution for your power management needs.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess