The BUK7Y29-40E is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is specifically engineered for a wide range of applications, including automotive systems, switching regulators, DC-DC converters, and power management solutions.
Key Features
- Low On-State Resistance: The BUK7Y29-40E boasts an extremely low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: Designed for fast switching performance, this MOSFET is ideal for high-frequency power switching applications.
- Standard Level Gate Drive: It can be driven by standard level gate drive sources, making it compatible with a wide range of drive circuits.
- Robust Thermal Performance: With an excellent thermal design, the BUK7Y29-40E can handle high continuous currents and is capable of operating in high-temperature environments.
- Automotive Grade: This device meets the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions.
Applications
The versatility of the BUK7Y29-40E allows it to be used in various applications, particularly where power efficiency and reliability are critical. It is an excellent choice for automotive applications such as motor drives, powertrain systems, and body electronics. Additionally, it is suitable for industrial power supplies, lighting systems, and other high-performance power management scenarios.
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
40V |
| Continuous Drain Current (ID) |
29A |
| Power Dissipation (PD) |
110W |
| Operating Temperature Range |
-55°C to +175°C |
| Package |
LFPAK56 |
In summary, the BUK7Y29-40E from NXP is a robust, high-efficiency MOSFET that is ideal for demanding applications where performance and reliability are paramount.